Capital Lighting, Inc. N6261-613 Semi-Flush Mts.-Other 337526

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 3.98 Product Name: Two Light Semi Flush Glass: Mitered White Inside
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 3.98 Product Name: Two Light Semi Flush Glass: Mitered White Inside

Suppliers

Company
Product
Description
Supplier Links
N6261-613 Semi-Flush Mts.-Other - 337526 - Capital Lighting, Inc.
Columbus, OH, USA
N6261-613 Semi-Flush Mts.-Other
337526
N6261-613 Semi-Flush Mts.-Other 337526
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 3.98 Product Name: Two Light Semi Flush Glass: Mitered White Inside

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 3.98
Product Name: Two Light Semi Flush
Glass: Mitered White Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337526
Product Name N6261-613 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details