Capital Lighting, Inc. N6263-248 Pendants-Drum Shade 337523

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.25 Bulb Type: Medium Qty: 4 Finish: Honey Gold Weight: 14.54 Product Name: Four Light Pendant Category: Pendant Glass: Tempered Diffuser
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.25 Bulb Type: Medium Qty: 4 Finish: Honey Gold Weight: 14.54 Product Name: Four Light Pendant Category: Pendant Glass: Tempered Diffuser

Suppliers

Company
Product
Description
Supplier Links
N6263-248 Pendants-Drum Shade - 337523 - Capital Lighting, Inc.
Columbus, OH, USA
N6263-248 Pendants-Drum Shade
337523
N6263-248 Pendants-Drum Shade 337523
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.25 Bulb Type: Medium Qty: 4 Finish: Honey Gold Weight: 14.54 Product Name: Four Light Pendant Category: Pendant Glass: Tempered Diffuser

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.25
Bulb
Type: Medium
Qty: 4
Finish: Honey Gold
Weight: 14.54
Product Name: Four Light Pendant
Category: Pendant
Glass: Tempered Diffuser

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337523
Product Name N6263-248 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details