Capital Lighting, Inc. N6263-613 Pendants-Drum Shade 337521

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.25 Bulb Type: Medium Qty: 4 Finish: Polished Nickel Weight: 14.54 Product Name: Four Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.25 Bulb Type: Medium Qty: 4 Finish: Polished Nickel Weight: 14.54 Product Name: Four Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
N6263-613 Pendants-Drum Shade - 337521 - Capital Lighting, Inc.
Columbus, OH, USA
N6263-613 Pendants-Drum Shade
337521
N6263-613 Pendants-Drum Shade 337521
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.25 Bulb Type: Medium Qty: 4 Finish: Polished Nickel Weight: 14.54 Product Name: Four Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.25
Bulb
Type: Medium
Qty: 4
Finish: Polished Nickel
Weight: 14.54
Product Name: Four Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337521
Product Name N6263-613 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details