Capital Lighting, Inc. N6264-248 Pendants-Drum Shade 337520

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: Medium Qty: 3 Finish: Honey Gold Weight: 8.23 Product Name: Three Light Pendant Category: Pendant Glass: Tempered Diffuser
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: Medium Qty: 3 Finish: Honey Gold Weight: 8.23 Product Name: Three Light Pendant Category: Pendant Glass: Tempered Diffuser

Suppliers

Company
Product
Description
Supplier Links
N6264-248 Pendants-Drum Shade - 337520 - Capital Lighting, Inc.
Columbus, OH, USA
N6264-248 Pendants-Drum Shade
337520
N6264-248 Pendants-Drum Shade 337520
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: Medium Qty: 3 Finish: Honey Gold Weight: 8.23 Product Name: Three Light Pendant Category: Pendant Glass: Tempered Diffuser

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.75
Bulb
Type: Medium
Qty: 3
Finish: Honey Gold
Weight: 8.23
Product Name: Three Light Pendant
Category: Pendant
Glass: Tempered Diffuser

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337520
Product Name N6264-248 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details