Capital Lighting, Inc. N1117-046 Mid. Chandeliers-Candle 337512

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 74.27 Product Name: 15 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 74.27 Product Name: 15 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N1117-046 Mid. Chandeliers-Candle - 337512 - Capital Lighting, Inc.
Columbus, OH, USA
N1117-046 Mid. Chandeliers-Candle
337512
N1117-046 Mid. Chandeliers-Candle 337512
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 74.27 Product Name: 15 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Copper/Vintage English Patina
Weight: 74.27
Product Name: 15 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337512
Product Name N1117-046 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details