Capital Lighting, Inc. N1118-613 Sconces-Double Candle 337509

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5.06 Product Name: Wall Two Light Sconce Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5.06 Product Name: Wall Two Light Sconce Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
N1118-613 Sconces-Double Candle - 337509 - Capital Lighting, Inc.
Columbus, OH, USA
N1118-613 Sconces-Double Candle
337509
N1118-613 Sconces-Double Candle 337509
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5.06 Product Name: Wall Two Light Sconce Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 5.06
Product Name: Wall Two Light Sconce
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337509
Product Name N1118-613 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details