Capital Lighting, Inc. N2972-267B Sconces-Pocket 337508

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cimarron Bronze Weight: 1.72 Product Name: Wall Two Light Sconce Category: Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cimarron Bronze Weight: 1.72 Product Name: Wall Two Light Sconce Category: Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
N2972-267B Sconces-Pocket - 337508 - Capital Lighting, Inc.
Columbus, OH, USA
N2972-267B Sconces-Pocket
337508
N2972-267B Sconces-Pocket 337508
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cimarron Bronze Weight: 1.72 Product Name: Wall Two Light Sconce Category: Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.25
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cimarron Bronze
Weight: 1.72
Product Name: Wall Two Light Sconce
Category: Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337508
Product Name N2972-267B Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details