Capital Lighting, Inc. N12352-159 Lamps-Table Lamps 337507

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.62 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Monte Titano Oro Product Name: Table Lamp Category: Table Lamp Glass: Piastra Butterscotch Swirl Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.62 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Monte Titano Oro Product Name: Table Lamp Category: Table Lamp Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12352-159 Lamps-Table Lamps - 337507 - Capital Lighting, Inc.
Columbus, OH, USA
N12352-159 Lamps-Table Lamps
337507
N12352-159 Lamps-Table Lamps 337507
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.62 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Monte Titano Oro Product Name: Table Lamp Category: Table Lamp Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.62
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Monte Titano Oro
Product Name: Table Lamp
Category: Table Lamp
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337507
Product Name N12352-159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details