Capital Lighting, Inc. N2850-613 Sconces-Single Candle 337505

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.85 Product Name: Wall One Light Sconce Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.85 Product Name: Wall One Light Sconce Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
N2850-613 Sconces-Single Candle - 337505 - Capital Lighting, Inc.
Columbus, OH, USA
N2850-613 Sconces-Single Candle
337505
N2850-613 Sconces-Single Candle 337505
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.85 Product Name: Wall One Light Sconce Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.25
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1.85
Product Name: Wall One Light Sconce
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337505
Product Name N2850-613 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details