Capital Lighting, Inc. N22352-159 Lamps-Floor Lamps 337504

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Monte Titano Oro Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Piastra Butterscotch Swirl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Monte Titano Oro Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Piastra Butterscotch Swirl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N22352-159 Lamps-Floor Lamps - 337504 - Capital Lighting, Inc.
Columbus, OH, USA
N22352-159 Lamps-Floor Lamps
337504
N22352-159 Lamps-Floor Lamps 337504
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Monte Titano Oro Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Piastra Butterscotch Swirl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 65.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Monte Titano Oro
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Piastra Butterscotch Swirl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337504
Product Name N22352-159 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details