Capital Lighting, Inc. N2723-258 Bathroom Fixtures-Three Lights 337501

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: French Bronze Weight: 2.55 Product Name: Three Light Bath Category: Bath Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: French Bronze Weight: 2.55 Product Name: Three Light Bath Category: Bath Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N2723-258 Bathroom Fixtures-Three Lights - 337501 - Capital Lighting, Inc.
Columbus, OH, USA
N2723-258 Bathroom Fixtures-Three Lights
337501
N2723-258 Bathroom Fixtures-Three Lights 337501
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: French Bronze Weight: 2.55 Product Name: Three Light Bath Category: Bath Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.50
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: French Bronze
Weight: 2.55
Product Name: Three Light Bath
Category: Bath
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337501
Product Name N2723-258 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details