Capital Lighting, Inc. N2724-258 Bathroom Fixtures-Four Lights 337500

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: French Bronze Weight: 3.37 Product Name: Four Light Bath Category: Bath Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: French Bronze Weight: 3.37 Product Name: Four Light Bath Category: Bath Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N2724-258 Bathroom Fixtures-Four Lights - 337500 - Capital Lighting, Inc.
Columbus, OH, USA
N2724-258 Bathroom Fixtures-Four Lights
337500
N2724-258 Bathroom Fixtures-Four Lights 337500
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: French Bronze Weight: 3.37 Product Name: Four Light Bath Category: Bath Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: French Bronze
Weight: 3.37
Product Name: Four Light Bath
Category: Bath
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337500
Product Name N2724-258 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details