Capital Lighting, Inc. 166-34 Semi-Flush Mts.-Drum Shade 337468

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: Eight Light Ceiling Semi-Flush UPC: 782042796713 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: Eight Light Ceiling Semi-Flush UPC: 782042796713 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
166-34 Semi-Flush Mts.-Drum Shade - 337468 - Capital Lighting, Inc.
Columbus, OH, USA
166-34 Semi-Flush Mts.-Drum Shade
337468
166-34 Semi-Flush Mts.-Drum Shade 337468
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: Eight Light Ceiling Semi-Flush UPC: 782042796713 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tranquility Silver Leaf
Product Name: Eight Light Ceiling Semi-Flush
UPC: 782042796713
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337468
Product Name 166-34 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details