Capital Lighting, Inc. 166-44 Pendants-Drum Shade 337439

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 12 Light Pendant UPC: 782042796720 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 12 Light Pendant UPC: 782042796720 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
166-44 Pendants-Drum Shade - 337439 - Capital Lighting, Inc.
Columbus, OH, USA
166-44 Pendants-Drum Shade
337439
166-44 Pendants-Drum Shade 337439
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 12 Light Pendant UPC: 782042796720 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tranquility Silver Leaf
Product Name: 12 Light Pendant
UPC: 782042796720
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337439
Product Name 166-44 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details