Capital Lighting, Inc. 36-82 Exterior -Post/Pier Head 337438

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Boca Bronze Product Name: Three Light Post Lantern UPC: 782042567412 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Boca Bronze Product Name: Three Light Post Lantern UPC: 782042567412 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
36-82 Exterior -Post/Pier Head - 337438 - Capital Lighting, Inc.
Columbus, OH, USA
36-82 Exterior -Post/Pier Head
337438
36-82 Exterior -Post/Pier Head 337438
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Boca Bronze Product Name: Three Light Post Lantern UPC: 782042567412 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Boca Bronze
Product Name: Three Light Post Lantern
UPC: 782042567412
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337438
Product Name 36-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details