Capital Lighting, Inc. 167-11 Sconces-Pocket 337436

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brazilian Silver Leaf Product Name: One Light Wall Sconce UPC: 782042796751 Category: Interior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brazilian Silver Leaf Product Name: One Light Wall Sconce UPC: 782042796751 Category: Interior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
167-11 Sconces-Pocket - 337436 - Capital Lighting, Inc.
Columbus, OH, USA
167-11 Sconces-Pocket
337436
167-11 Sconces-Pocket 337436
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brazilian Silver Leaf Product Name: One Light Wall Sconce UPC: 782042796751 Category: Interior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 20.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Brazilian Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042796751
Category: Interior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337436
Product Name 167-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details