Capital Lighting, Inc. 166-48 Pendants-Drum Shade 337434

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 18 Light Pendant UPC: 782042796744 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 18 Light Pendant UPC: 782042796744 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
166-48 Pendants-Drum Shade - 337434 - Capital Lighting, Inc.
Columbus, OH, USA
166-48 Pendants-Drum Shade
337434
166-48 Pendants-Drum Shade 337434
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: 18 Light Pendant UPC: 782042796744 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 46.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Tranquility Silver Leaf
Product Name: 18 Light Pendant
UPC: 782042796744
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337434
Product Name 166-48 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details