Capital Lighting, Inc. 75-22 Exterior -Wall Mount 337418

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 35.75 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Wall Lantern UPC: 782042927537 Category: Exterior Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 35.75 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Wall Lantern UPC: 782042927537 Category: Exterior Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
75-22 Exterior -Wall Mount - 337418 - Capital Lighting, Inc.
Columbus, OH, USA
75-22 Exterior -Wall Mount
337418
75-22 Exterior -Wall Mount 337418
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 35.75 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Wall Lantern UPC: 782042927537 Category: Exterior Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 35.75
Extension: 17
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Wall Lantern
UPC: 782042927537
Category: Exterior
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337418
Product Name 75-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details