Capital Lighting, Inc. 65-04 Mid. Chandeliers-Glass Up 337417

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Champagne Leaf Weight: 31 Product Name: Four Light Chandelier UPC: 782042896338 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Champagne Leaf Weight: 31 Product Name: Four Light Chandelier UPC: 782042896338 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
65-04 Mid. Chandeliers-Glass Up - 337417 - Capital Lighting, Inc.
Columbus, OH, USA
65-04 Mid. Chandeliers-Glass Up
337417
65-04 Mid. Chandeliers-Glass Up 337417
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Champagne Leaf Weight: 31 Product Name: Four Light Chandelier UPC: 782042896338 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Champagne Leaf
Weight: 31
Product Name: Four Light Chandelier
UPC: 782042896338
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337417
Product Name 65-04 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details