Capital Lighting, Inc. 74-62 Bathroom Fixtures-Two Lights 337415

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Earthen Silver Leaf Product Name: Two Light Bath UPC: 782042927308 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Earthen Silver Leaf Product Name: Two Light Bath UPC: 782042927308 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
74-62 Bathroom Fixtures-Two Lights - 337415 - Capital Lighting, Inc.
Columbus, OH, USA
74-62 Bathroom Fixtures-Two Lights
337415
74-62 Bathroom Fixtures-Two Lights 337415
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Earthen Silver Leaf Product Name: Two Light Bath UPC: 782042927308 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Earthen Silver Leaf
Product Name: Two Light Bath
UPC: 782042927308
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337415
Product Name 74-62 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details