Capital Lighting, Inc. 65-62 Bathroom Fixtures-Two Lights 337414

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Bath UPC: 782042896291 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Bath UPC: 782042896291 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
65-62 Bathroom Fixtures-Two Lights - 337414 - Capital Lighting, Inc.
Columbus, OH, USA
65-62 Bathroom Fixtures-Two Lights
337414
65-62 Bathroom Fixtures-Two Lights 337414
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Bath UPC: 782042896291 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Champagne Leaf
Product Name: Two Light Bath
UPC: 782042896291
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337414
Product Name 65-62 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details