Capital Lighting, Inc. 68-11 Sconces-Pocket 337413

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Product Name: One Light Wall Sconce UPC: 782042895508 Category: Interior Glass: French White Canopy: 4.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Product Name: One Light Wall Sconce UPC: 782042895508 Category: Interior Glass: French White Canopy: 4.75``H

Suppliers

Company
Product
Description
Supplier Links
68-11 Sconces-Pocket - 337413 - Capital Lighting, Inc.
Columbus, OH, USA
68-11 Sconces-Pocket
337413
68-11 Sconces-Pocket 337413
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Product Name: One Light Wall Sconce UPC: 782042895508 Category: Interior Glass: French White Canopy: 4.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 15.50
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Leaf
Product Name: One Light Wall Sconce
UPC: 782042895508
Category: Interior
Glass: French White
Canopy: 4.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337413
Product Name 68-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details