Capital Lighting, Inc. 73-73-F Pendants-Glass Down 337412

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Parisian Product Name: Three Light Inverted Pendant UPC: 782042798236 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Parisian Product Name: Three Light Inverted Pendant UPC: 782042798236 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
73-73-F Pendants-Glass Down - 337412 - Capital Lighting, Inc.
Columbus, OH, USA
73-73-F Pendants-Glass Down
337412
73-73-F Pendants-Glass Down 337412
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Parisian Product Name: Three Light Inverted Pendant UPC: 782042798236 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Parisian
Product Name: Three Light Inverted Pendant
UPC: 782042798236
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337412
Product Name 73-73-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details