Capital Lighting, Inc. 68-12 Sconces-Double Glass 337411

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042895546 Category: Interior Glass: French White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042895546 Category: Interior Glass: French White

Suppliers

Company
Product
Description
Supplier Links
68-12 Sconces-Double Glass - 337411 - Capital Lighting, Inc.
Columbus, OH, USA
68-12 Sconces-Double Glass
337411
68-12 Sconces-Double Glass 337411
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042895546 Category: Interior Glass: French White

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 18.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gold Leaf
Product Name: Two Light Wall Sconce
UPC: 782042895546
Category: Interior
Glass: French White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337411
Product Name 68-12 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details