Capital Lighting, Inc. 68-45 Pendants-Bowl Style 337410

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gold Leaf Product Name: Five Light Pendant UPC: 782042895539 Category: Interior Glass: French White
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gold Leaf Product Name: Five Light Pendant UPC: 782042895539 Category: Interior Glass: French White

Suppliers

Company
Product
Description
Supplier Links
68-45 Pendants-Bowl Style - 337410 - Capital Lighting, Inc.
Columbus, OH, USA
68-45 Pendants-Bowl Style
337410
68-45 Pendants-Bowl Style 337410
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gold Leaf Product Name: Five Light Pendant UPC: 782042895539 Category: Interior Glass: French White

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 46.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gold Leaf
Product Name: Five Light Pendant
UPC: 782042895539
Category: Interior
Glass: French White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337410
Product Name 68-45 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details