Capital Lighting, Inc. 75-24 Exterior -Wall Mount 337407

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 62.50 Extension: 28.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Wall Lantern UPC: 782042781160 Category: Exterior Shipped Via: Truck Top to outlet: 24.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 62.50 Extension: 28.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Wall Lantern UPC: 782042781160 Category: Exterior Shipped Via: Truck Top to outlet: 24.50

Suppliers

Company
Product
Description
Supplier Links
75-24 Exterior -Wall Mount - 337407 - Capital Lighting, Inc.
Columbus, OH, USA
75-24 Exterior -Wall Mount
337407
75-24 Exterior -Wall Mount 337407
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 62.50 Extension: 28.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Wall Lantern UPC: 782042781160 Category: Exterior Shipped Via: Truck Top to outlet: 24.50

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 62.50
Extension: 28.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Wall Lantern
UPC: 782042781160
Category: Exterior
Shipped Via: Truck
Top to outlet: 24.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337407
Product Name 75-24 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details