Capital Lighting, Inc. 75-83 Exterior -Post/Pier Head 337406

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Post Lantern UPC: 782042781184 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Post Lantern UPC: 782042781184 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75-83 Exterior -Post/Pier Head - 337406 - Capital Lighting, Inc.
Columbus, OH, USA
75-83 Exterior -Post/Pier Head
337406
75-83 Exterior -Post/Pier Head 337406
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Post Lantern UPC: 782042781184 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 37.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Post Lantern
UPC: 782042781184
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337406
Product Name 75-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details