Capital Lighting, Inc. 85-74-F Pendants-Glass Down 337400

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.00 Length 37.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Tahitian Bronze Product Name: Four Light Inverted Pendant UPC: 782042782525 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.00 Length 37.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Tahitian Bronze Product Name: Four Light Inverted Pendant UPC: 782042782525 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-74-F Pendants-Glass Down - 337400 - Capital Lighting, Inc.
Columbus, OH, USA
85-74-F Pendants-Glass Down
337400
85-74-F Pendants-Glass Down 337400
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.00 Length 37.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Tahitian Bronze Product Name: Four Light Inverted Pendant UPC: 782042782525 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 37.00
Length 37.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Tahitian Bronze
Product Name: Four Light Inverted Pendant
UPC: 782042782525
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337400
Product Name 85-74-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details