Capital Lighting, Inc. N1115-046 Mid. Chandeliers-Candle 337141

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 41.36 Product Name: Eight Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 41.36 Product Name: Eight Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N1115-046 Mid. Chandeliers-Candle - 337141 - Capital Lighting, Inc.
Columbus, OH, USA
N1115-046 Mid. Chandeliers-Candle
337141
N1115-046 Mid. Chandeliers-Candle 337141
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper/Vintage English Patina Weight: 41.36 Product Name: Eight Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Copper/Vintage English Patina
Weight: 41.36
Product Name: Eight Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337141
Product Name N1115-046 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details