Capital Lighting, Inc. C41236 Lamps-Table Lamps 334699

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp UPC: 088675495659 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp UPC: 088675495659 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41236 Lamps-Table Lamps - 334699 - Capital Lighting, Inc.
Columbus, OH, USA
C41236 Lamps-Table Lamps
334699
C41236 Lamps-Table Lamps 334699
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp UPC: 088675495659 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Table Lamp
UPC: 088675495659
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334699
Product Name C41236 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details