Capital Lighting, Inc. C41237 Lamps-Table Lamps 334697

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675495666 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675495666 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41237 Lamps-Table Lamps - 334697 - Capital Lighting, Inc.
Columbus, OH, USA
C41237 Lamps-Table Lamps
334697
C41237 Lamps-Table Lamps 334697
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675495666 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675495666
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334697
Product Name C41237 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details