Capital Lighting, Inc. C41241 Lamps-Table Lamps 334696

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675495680 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675495680 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41241 Lamps-Table Lamps - 334696 - Capital Lighting, Inc.
Columbus, OH, USA
C41241 Lamps-Table Lamps
334696
C41241 Lamps-Table Lamps 334696
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675495680 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675495680
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334696
Product Name C41241 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details