Capital Lighting, Inc. LS-19713 Pendants-Drum Shade 334689

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675451129
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675451129

Suppliers

Company
Product
Description
Supplier Links
LS-19713 Pendants-Drum Shade - 334689 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19713 Pendants-Drum Shade
334689
LS-19713 Pendants-Drum Shade 334689
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675451129

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Large Pendant
UPC: 088675451129

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334689
Product Name LS-19713 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details