Capital Lighting, Inc. LS-19714 Pendants-Drum Shade 334687

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675451136
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675451136

Suppliers

Company
Product
Description
Supplier Links
LS-19714 Pendants-Drum Shade - 334687 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19714 Pendants-Drum Shade
334687
LS-19714 Pendants-Drum Shade 334687
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675451136

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Large Pendant
UPC: 088675451136

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334687
Product Name LS-19714 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details