Capital Lighting, Inc. LS-21678 Lamps-Table Lamps 334685

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675447535
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675447535

Suppliers

Company
Product
Description
Supplier Links
LS-21678 Lamps-Table Lamps - 334685 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21678 Lamps-Table Lamps
334685
LS-21678 Lamps-Table Lamps 334685
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675447535

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675447535

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334685
Product Name LS-21678 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details