Capital Lighting, Inc. LS-19800 Pendants-Other 334683

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 85.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Large Pendant UPC: 088675451167 Glass: Frost/Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 85.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Large Pendant UPC: 088675451167 Glass: Frost/Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19800 Pendants-Other - 334683 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19800 Pendants-Other
334683
LS-19800 Pendants-Other 334683
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 85.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Large Pendant UPC: 088675451167 Glass: Frost/Clear

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 85.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Chrome
Product Name: Six Light Large Pendant
UPC: 088675451167
Glass: Frost/Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334683
Product Name LS-19800 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details