Capital Lighting, Inc. LS-21673PS/FRO Lamps-Table Lamps 334682

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.50 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675447504 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.50 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675447504 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21673PS/FRO Lamps-Table Lamps - 334682 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21673PS/FRO Lamps-Table Lamps
334682
LS-21673PS/FRO Lamps-Table Lamps 334682
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.50 Bulb Type: Incandescent Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675447504 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 30.50
Bulb
Type: Incandescent
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675447504
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334682
Product Name LS-21673PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details