Capital Lighting, Inc. EL-10068 Sconces-Pocket 334672

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Laser Etched/Silver Weight: 3.16 Product Name: One Light Wall Lamp UPC: 088675900542 Category: Wall Lamp Safety Rating: eTL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Laser Etched/Silver Weight: 3.16 Product Name: One Light Wall Lamp UPC: 088675900542 Category: Wall Lamp Safety Rating: eTL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10068 Sconces-Pocket - 334672 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10068 Sconces-Pocket
334672
EL-10068 Sconces-Pocket 334672
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Laser Etched/Silver Weight: 3.16 Product Name: One Light Wall Lamp UPC: 088675900542 Category: Wall Lamp Safety Rating: eTL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: E-12
Qty: 1
Wattage: 60
Finish: Laser Etched/Silver
Weight: 3.16
Product Name: One Light Wall Lamp
UPC: 088675900542
Category: Wall Lamp
Safety Rating: eTL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334672
Product Name EL-10068 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details