Capital Lighting, Inc. EL-10062 Pendants-Drum Shade 334671

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 83.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 13.8 Product Name: Five Light Ceiling Lamp UPC: 088675900566 Category: Ceiling Lamp Safety Rating: UL,eTL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 83.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 13.8 Product Name: Five Light Ceiling Lamp UPC: 088675900566 Category: Ceiling Lamp Safety Rating: UL,eTL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10062 Pendants-Drum Shade - 334671 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10062 Pendants-Drum Shade
334671
EL-10062 Pendants-Drum Shade 334671
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 83.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 13.8 Product Name: Five Light Ceiling Lamp UPC: 088675900566 Category: Ceiling Lamp Safety Rating: UL,eTL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 83.75
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 13.8
Product Name: Five Light Ceiling Lamp
UPC: 088675900566
Category: Ceiling Lamp
Safety Rating: UL,eTL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334671
Product Name EL-10062 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details