Capital Lighting, Inc. EL-10064 Pendants-Glass Down 334670

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 84.50 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Chrome Weight: 18.8 Product Name: Eight Light Ceiling Lamp UPC: 088675900573 Category: Ceiling Lamp Safety Rating: UL,eTL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 84.50 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Chrome Weight: 18.8 Product Name: Eight Light Ceiling Lamp UPC: 088675900573 Category: Ceiling Lamp Safety Rating: UL,eTL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10064 Pendants-Glass Down - 334670 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10064 Pendants-Glass Down
334670
EL-10064 Pendants-Glass Down 334670
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 84.50 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Chrome Weight: 18.8 Product Name: Eight Light Ceiling Lamp UPC: 088675900573 Category: Ceiling Lamp Safety Rating: UL,eTL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 84.50
Bulb
Type: G4
Qty: 8
Wattage: 20
Finish: Chrome
Weight: 18.8
Product Name: Eight Light Ceiling Lamp
UPC: 088675900573
Category: Ceiling Lamp
Safety Rating: UL,eTL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334670
Product Name EL-10064 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details