Capital Lighting, Inc. EL-50078 Flush Mounts-Other 334669

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.75 Bulb Type: G4 Qty: 18 Wattage: 20 Weight: 22 Product Name: 18 Light Flush Mount UPC: 088675900658 Category: Flush Mount Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.75 Bulb Type: G4 Qty: 18 Wattage: 20 Weight: 22 Product Name: 18 Light Flush Mount UPC: 088675900658 Category: Flush Mount Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-50078 Flush Mounts-Other - 334669 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50078 Flush Mounts-Other
334669
EL-50078 Flush Mounts-Other 334669
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.75 Bulb Type: G4 Qty: 18 Wattage: 20 Weight: 22 Product Name: 18 Light Flush Mount UPC: 088675900658 Category: Flush Mount Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.75
Bulb
Type: G4
Qty: 18
Wattage: 20
Weight: 22
Product Name: 18 Light Flush Mount
UPC: 088675900658
Category: Flush Mount
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334669
Product Name EL-50078 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details