Capital Lighting, Inc. ELF-30036 Lamps-Table Lamps 334665

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 088675449614 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 088675449614 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
ELF-30036 Lamps-Table Lamps - 334665 - Capital Lighting, Inc.
Columbus, OH, USA
ELF-30036 Lamps-Table Lamps
334665
ELF-30036 Lamps-Table Lamps 334665
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 088675449614 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 088675449614
Category: Table Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334665
Product Name ELF-30036 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details