Capital Lighting, Inc. EL-50090 Flush Mounts-Bowl Style 334664

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.25 Bulb Type: G4 Qty: 15 Wattage: 20 Weight: 25 Product Name: 15 Light Flush Mount UPC: 088675900702 Category: Flush Mount Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.25 Bulb Type: G4 Qty: 15 Wattage: 20 Weight: 25 Product Name: 15 Light Flush Mount UPC: 088675900702 Category: Flush Mount Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-50090 Flush Mounts-Bowl Style - 334664 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50090 Flush Mounts-Bowl Style
334664
EL-50090 Flush Mounts-Bowl Style 334664
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.25 Bulb Type: G4 Qty: 15 Wattage: 20 Weight: 25 Product Name: 15 Light Flush Mount UPC: 088675900702 Category: Flush Mount Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 15.25
Bulb
Type: G4
Qty: 15
Wattage: 20
Weight: 25
Product Name: 15 Light Flush Mount
UPC: 088675900702
Category: Flush Mount
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334664
Product Name EL-50090 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details