Capital Lighting, Inc. LS-19706 Mini Pendants-Cable 334655

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 87.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675450993
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 87.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675450993

Suppliers

Company
Product
Description
Supplier Links
LS-19706 Mini Pendants-Cable - 334655 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19706 Mini Pendants-Cable
334655
LS-19706 Mini Pendants-Cable 334655
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 87.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675450993

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 87.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675450993

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334655
Product Name LS-19706 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details