Capital Lighting, Inc. LS-19281 Pendants-Glass Down 334650

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 68.00 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Chrome Product Name: Eight Light Pendant UPC: 088675452089
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 68.00 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Chrome Product Name: Eight Light Pendant UPC: 088675452089

Suppliers

Company
Product
Description
Supplier Links
LS-19281 Pendants-Glass Down - 334650 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19281 Pendants-Glass Down
334650
LS-19281 Pendants-Glass Down 334650
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 68.00 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Chrome Product Name: Eight Light Pendant UPC: 088675452089

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 68.00
Bulb
Type: G4
Qty: 8
Wattage: 20
Finish: Chrome
Product Name: Eight Light Pendant
UPC: 088675452089

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334650
Product Name LS-19281 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details