Capital Lighting, Inc. EL-10089 Pendants-Glass Down 334646

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 73.25 Bulb Type: E-12 Qty: 7 Wattage: 40 Weight: 22 Product Name: Seven Light Pendant UPC: 088675900634 Category: Pendant Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 73.25 Bulb Type: E-12 Qty: 7 Wattage: 40 Weight: 22 Product Name: Seven Light Pendant UPC: 088675900634 Category: Pendant Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-10089 Pendants-Glass Down - 334646 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10089 Pendants-Glass Down
334646
EL-10089 Pendants-Glass Down 334646
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 73.25 Bulb Type: E-12 Qty: 7 Wattage: 40 Weight: 22 Product Name: Seven Light Pendant UPC: 088675900634 Category: Pendant Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 73.25
Bulb
Type: E-12
Qty: 7
Wattage: 40
Weight: 22
Product Name: Seven Light Pendant
UPC: 088675900634
Category: Pendant
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334646
Product Name EL-10089 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details