Capital Lighting, Inc. EL-30043 Lamps-Table Lamps 334641

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: CFL Qty: 4 Wattage: 23 Finish: Antique brass and marble Weight: 29.6 Product Name: Four Light Table Lamp UPC: 088675900313 Category: Table Lamp Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: CFL Qty: 4 Wattage: 23 Finish: Antique brass and marble Weight: 29.6 Product Name: Four Light Table Lamp UPC: 088675900313 Category: Table Lamp Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30043 Lamps-Table Lamps - 334641 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30043 Lamps-Table Lamps
334641
EL-30043 Lamps-Table Lamps 334641
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: CFL Qty: 4 Wattage: 23 Finish: Antique brass and marble Weight: 29.6 Product Name: Four Light Table Lamp UPC: 088675900313 Category: Table Lamp Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.50
Bulb
Type: CFL
Qty: 4
Wattage: 23
Finish: Antique brass and marble
Weight: 29.6
Product Name: Four Light Table Lamp
UPC: 088675900313
Category: Table Lamp
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334641
Product Name EL-30043 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details