Capital Lighting, Inc. EL-30044 Lamps-Table Lamps 334640

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: CFL Qty: 3 Wattage: 32 Finish: Antique brass and marble Weight: 30.8 Product Name: Three Light Table Lamp UPC: 088675900320 Category: Table Lamp Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: CFL Qty: 3 Wattage: 32 Finish: Antique brass and marble Weight: 30.8 Product Name: Three Light Table Lamp UPC: 088675900320 Category: Table Lamp Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30044 Lamps-Table Lamps - 334640 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30044 Lamps-Table Lamps
334640
EL-30044 Lamps-Table Lamps 334640
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: CFL Qty: 3 Wattage: 32 Finish: Antique brass and marble Weight: 30.8 Product Name: Three Light Table Lamp UPC: 088675900320 Category: Table Lamp Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Bulb
Type: CFL
Qty: 3
Wattage: 32
Finish: Antique brass and marble
Weight: 30.8
Product Name: Three Light Table Lamp
UPC: 088675900320
Category: Table Lamp
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334640
Product Name EL-30044 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details