Capital Lighting, Inc. LS-114WHT Lamps-Accent Lamps 334638

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454809 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454809 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-114WHT Lamps-Accent Lamps - 334638 - Capital Lighting, Inc.
Columbus, OH, USA
LS-114WHT Lamps-Accent Lamps
334638
LS-114WHT Lamps-Accent Lamps 334638
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454809 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454809
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334638
Product Name LS-114WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details