Capital Lighting, Inc. LS-114RED Lamps-Accent Lamps 334635

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454786 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454786 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-114RED Lamps-Accent Lamps - 334635 - Capital Lighting, Inc.
Columbus, OH, USA
LS-114RED Lamps-Accent Lamps
334635
LS-114RED Lamps-Accent Lamps 334635
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454786 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454786
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334635
Product Name LS-114RED Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details